Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
16,960
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
14,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
4,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.11
|
2,000
in stock
|
Buy Now | |
element14
from US$0.15
|
1,300
in stock
|
Buy Now | |
Farnell
from US$0.16
|
1,300
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 18ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
SMD Chip Tantalum 1206 0.22uF 35Vdc 10% | RS |
TAJ Series 0.22 uF ▒10 % 35 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Cap 0.22Uf 35Vdc 10% 3.2 X 1.6 X 1.6Mm Smd 3216-18 1% Rohs Compliant: Yes |Kyocera Avx TAJA224K035RNJ | Newark Electronics |
Surface Mount Tantalum Capacitor, 0.22 uF, 35 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
SMD Tantalum Cap 0,22µF 35V A Taped | Schukat Electronic |
CAP, 0.22µF, 35V, 10%, 1206, SMD | element14 |
Conventional MnO2,0.22 uF,35 V | AVX TAJA224K035RNJ | RS Americas |
.22UF 35V 10% A | TTI Europe |
Surface Mount Tantalum Capacitor, 0.22 uF, 35 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJA224K035RNJ?
Additional datasheets, footprints and schematics for TAJA224K035RNJ are listed on our Part Details page. You can also find images and similar parts to TAJA224K035RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA224K035RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA224K035RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA224K035RNJ fall under?
The TAJA224K035RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJA224K035RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA224K035RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA224K035RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJA224K035RNJ have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, Avnet America and Schukat Electronic have stock available or on a lead time for TAJA224K035RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA224K035RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJA224K035RNJ?
You can fill out our help required form which you can use to request a quote for TAJA224K035RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.