Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Capacitance | 15µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 3.2ohm |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Tantalum Capacitor, 15Uf, 10V, 3.2 Ohm, 0.2, 1206, Full Reel | Newark Electronics |
TAJ Series 15 uF ▒20 % 10 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 15 uF, 10 V, ± 20%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Conventional MnO2,15 uF,10 V | AVX TAJA156M010RNJ | RS Americas |
15UF 10V 20% A | TTI Europe |
Surface Mount Tantalum Capacitor, 15 uF, 10 V, � 20%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJA156M010RNJ.?
Additional datasheets, footprints and schematics for TAJA156M010RNJ. are listed on our Part Details page. You can also find images and similar parts to TAJA156M010RNJ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA156M010RNJ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA156M010RNJ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA156M010RNJ. fall under?
The TAJA156M010RNJ. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJA156M010RNJ. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA156M010RNJ. you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA156M010RNJ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJA156M010RNJ. have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for TAJA156M010RNJ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA156M010RNJ. often in real-time on the comparison pages.
What if I can't find stock of TAJA156M010RNJ.?
You can fill out our help required form which you can use to request a quote for TAJA156M010RNJ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.