Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
3,940
in stock
|
Buy Now | |
Schukat Electronic
from US$0.11
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
1,205
in stock
|
Buy Now | |
element14
from US$0.17
|
1,205
in stock
|
Buy Now | |
Farnell
from US$0.16
|
1,205
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1.5µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 7.5ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Terminals | SMD |
Lead Spacing | 1.1mm |
Operating Temperature Range | -55°C to +125°C |
SMD Tantalum Cap 1,5µF 25V A Taped | Schukat Electronic |
SMD Chip Tantalum 1206 1.5uF 25Vdc 10% | RS |
Cap, 1.5Μf, 25V, 10%, 1206 | Newark Electronics |
CAP, 1.5µF, 25V, 10%, 1206 | element14 |
TAJ Series 1.5 uF ▒10 % 25 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 1.5 uF, 25 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Capacitor, 1.5 uF, 25 VDC, 32 V @ 85 C, +/- 10%, A, 7.5 Ohms (Max.) @ 100 kHz | AVX TAJA155K025RNJ | RS Americas |
1.5UF 25V 10% A | TTI Europe |
Surface Mount Tantalum Capacitor, 1.5 uF, 25 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJA155K025RNJ?
Additional datasheets, footprints and schematics for TAJA155K025RNJ are listed on our Part Details page. You can also find images and similar parts to TAJA155K025RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA155K025RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA155K025RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA155K025RNJ fall under?
The TAJA155K025RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJA155K025RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA155K025RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA155K025RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJA155K025RNJ have stock available?
Authorised distributors including Schukat Electronic, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for TAJA155K025RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA155K025RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJA155K025RNJ?
You can fill out our help required form which you can use to request a quote for TAJA155K025RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.