Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.15 |
19,350
|
Buy Now | |
Avnet America | US$0.15 |
208,000
|
Buy Now | |
Rutronik | US$0.07 |
62,000
|
Buy Now | |
Future Electronics | US$0.07 |
58,000
|
Buy Now | |
Farnell Contract | US$0.10 |
14,000
|
Buy Now | |
element14 | US$0.09 |
14,000
|
Buy Now | |
Newark Electronics | US$0.12 |
12,000
|
Buy Now | |
Avnet Abacus | - |
198,000
|
Buy Now | |
Avnet Asia | - |
10,000
|
Buy Now | |
RS Americas | US$0.25 |
-
|
Buy Now | |
TTI Europe | US$0.08 |
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 3ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Surface Mount Tantalum Capacitor, 10 uF, 16 V, ± 20%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
TC 10uF 16V 20% Case A | Rutronik |
TAJ Series 10 uF ▒20 % 16 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
SMD Chip Tantalum 1206 10uF 16Vdc 20% | RS |
CAP, 10µF, 16V, 20% | Farnell Contract |
Cap, 10Μf, 16V, 20% | Newark Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 16 V, � 20%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Capacitor | RS Americas |
10UF 16V 20% A | TTI Europe |
Where can I find additional details, specifications and documents for a TAJA106M016RNJ?
Additional datasheets, footprints and schematics for TAJA106M016RNJ are listed on our Part Details page. You can also find images and similar parts to TAJA106M016RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA106M016RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA106M016RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA106M016RNJ fall under?
The TAJA106M016RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJA106M016RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA106M016RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA106M016RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJA106M016RNJ have stock available?
Authorised distributors including Avnet America, Rutronik, Future Electronics, RS and Farnell Contract have stock available or on a lead time for TAJA106M016RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA106M016RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJA106M016RNJ?
You can fill out our help required form which you can use to request a quote for TAJA106M016RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.