Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
1,700
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
2,000
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
2,000
in stock
|
Buy Now | |
element14
from US$0.09
|
275
in stock
|
Buy Now | |
Farnell
from US$0.09
|
275
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
40
in stock
|
Buy Now | |
Avnet Asia
-
|
8,000
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | - |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 4ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
TAJ Series 10 uF ▒20 % 6.3 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
10UF 6.3V 20% A | TTI Europe |
SMD Chip Tantalum 1206 10uF 6.3Vdc 20% | RS |
CAP, 10µF, 6.3V, 20%, 1206, SMD | element14 |
Tantalum Capacitor, 10Uf, 6.3V, 4 Ohm, 0.2, 1206 | Newark Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 1206 [3216 Metric] | Avnet Asia |
TC 10uF 6,3V 20% Case A | Rutronik |
Capacitor | RS Americas |
Surface Mount Tantalum Capacitor, 10 uF, 6.3 V, � 20%, -55 �C, 125 �C, 1206 [3216 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJA106M006RNJ?
Additional datasheets, footprints and schematics for TAJA106M006RNJ are listed on our Part Details page. You can also find images and similar parts to TAJA106M006RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA106M006RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA106M006RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA106M006RNJ fall under?
The TAJA106M006RNJ is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to TAJA106M006RNJ when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA106M006RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA106M006RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJA106M006RNJ have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS, element14 and Farnell have stock available or on a lead time for TAJA106M006RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA106M006RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJA106M006RNJ?
You can fill out our help required form which you can use to request a quote for TAJA106M006RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.