Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
4,000
in stock
|
Buy Now | |
element14
from US$0.13
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
3,940
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Cap, 10Uf, 10V, Tant, Case A Rohs Compliant: Yes |Kyocera Avx TAJA106K010RNJV | Newark Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
TC 10uF 10V 10% Case A DRYPACK | Rutronik |
Tantalum Capacitors 10uF 10V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 | Future Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 10 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Conventional MnO2,10 uF,10 V | AVX TAJA106K010RNJV | RS Americas |
Surface Mount Tantalum Capacitor, 10 uF, 10 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJA106K010RNJV?
Additional datasheets, footprints and schematics for TAJA106K010RNJV are listed on our Part Details page. You can also find images and similar parts to TAJA106K010RNJV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA106K010RNJV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA106K010RNJV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA106K010RNJV fall under?
The TAJA106K010RNJV is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJA106K010RNJV when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA106K010RNJV you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA106K010RNJV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJA106K010RNJV have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for TAJA106K010RNJV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA106K010RNJV often in real-time on the comparison pages.
What if I can't find stock of TAJA106K010RNJV?
You can fill out our help required form which you can use to request a quote for TAJA106K010RNJV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.