Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.33 |
1,200
|
Buy Now | |
element14 | US$0.29 |
17,500
|
Buy Now | |
Farnell | US$0.32 |
17,500
|
Buy Now | |
Newark Electronics | US$0.21 |
367
|
Buy Now | |
Rutronik | US$0.21 |
-
|
Buy Now | |
Future Electronics | US$0.18 |
-
|
Buy Now | |
Avnet America | US$0.40 |
-
|
Buy Now | |
RS Americas | US$0.18 |
-
|
Buy Now | |
TTI Europe | US$0.19 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 50V |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Packaging | Tape & Reel |
Tantalum Capacitor Case | 1206 ^3216 Metric] |
ESR | 6.6ohm |
No. of Pins | 2 |
CAP, 1µF, 50V, 20%, 1206, SMD | element14 |
SMD Chip Tantalum 1206 1uF 50Vdc 20% | RS |
Surface Mount Tantalum Capacitor, Taj Series, 1 F, 20%, 50 V, 1206 [3216 Metric], A Rohs Compliant: Yes |Kyocera Avx TAJA105M050RNJ | Newark Electronics |
TC 1,0uF 50V 20% Case A | Rutronik |
TAJ Series 1 uF â–’20% 50 V Surface Mount Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 1 uF, 50 V, ± 20%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
1uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 50 V dc +/-20%, TAJ Series | AVX TAJA105M050RNJ | RS Americas |
1.0UF 50V 20% A | TTI Europe |
Surface Mount Tantalum Capacitor, 1 uF, 50 V, � 20%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJA105M050RNJ?
Additional datasheets, footprints and schematics for TAJA105M050RNJ are listed on our Part Details page. You can also find images and similar parts to TAJA105M050RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA105M050RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA105M050RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA105M050RNJ fall under?
The TAJA105M050RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJA105M050RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA105M050RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA105M050RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJA105M050RNJ have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Rutronik have stock available or on a lead time for TAJA105M050RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA105M050RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJA105M050RNJ?
You can fill out our help required form which you can use to request a quote for TAJA105M050RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.