Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
4,500
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
18,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
4,490
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
4,000
in stock
|
Buy Now | |
element14
from US$0.10
|
1,769
in stock
|
Buy Now | |
Farnell
from US$0.10
|
1,769
in stock
|
Buy Now | |
Avnet America
-
|
4,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 1206 ^3216 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
TAJ Series 1 uF â–’20 % 20 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
SMD Chip Tantalum 1206 1uF 20Vdc 20% | RS |
Tantalum Capacitor, 1Uf, 20V, 9 Ohm, 0.2, 1206, Full Reel | Newark Electronics |
CAP, 1µF, 20V, 20%, 1206 | element14 |
Surface Mount Tantalum Capacitor, 1 uF, 20 V, ± 20%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 1 uF, 20 V, � 20%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
TC 1,0uF 20V 20% Case A | Rutronik |
Conventional MnO2,1.0 uF,20 V | AVX TAJA105M020RNJ | RS Americas |
1.0UF 20V 20% A | TTI Europe |
Where can I find additional details, specifications and documents for a TAJA105M020RNJ?
Additional datasheets, footprints and schematics for TAJA105M020RNJ are listed on our Part Details page. You can also find images and similar parts to TAJA105M020RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA105M020RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA105M020RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA105M020RNJ fall under?
The TAJA105M020RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJA105M020RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA105M020RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA105M020RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJA105M020RNJ have stock available?
Authorised distributors including Future Electronics, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for TAJA105M020RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA105M020RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJA105M020RNJ?
You can fill out our help required form which you can use to request a quote for TAJA105M020RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.