Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
2,260
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
2,260
in stock
|
Buy Now | |
element14
from US$0.17
|
2,260
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 7.5ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 1Μf, 35V, 10% | Newark Electronics |
CAP, 1µF, 35V, 10% | element14 |
Cap Tant Solid 1uF 35V A CASE 10% | Future Electronics |
Surface Mount Tantalum Capacitor, 1 uF, 35 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Conventional MnO2,1.0 uF,35 V | AVX TAJA105K035TNJ | RS Americas |
Surface Mount Tantalum Capacitor, 1 uF, 35 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJA105K035TNJ?
Additional datasheets, footprints and schematics for TAJA105K035TNJ are listed on our Part Details page. You can also find images and similar parts to TAJA105K035TNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA105K035TNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA105K035TNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA105K035TNJ fall under?
The TAJA105K035TNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJA105K035TNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA105K035TNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA105K035TNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJA105K035TNJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TAJA105K035TNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA105K035TNJ often in real-time on the comparison pages.
What if I can't find stock of TAJA105K035TNJ?
You can fill out our help required form which you can use to request a quote for TAJA105K035TNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.