Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 9ohm |
No. of Pins | 2 |
RoHS Compliant | No |
Tantalum Capacitor, 1Uf, 20V, 1206 10%, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 1 uF, 20 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Conventional MnO2,1.0 uF,20 V | AVX TAJA105K020HNJ | RS Americas |
Where can I find additional details, specifications and documents for a TAJA105K020HNJ?
Additional datasheets, footprints and schematics for TAJA105K020HNJ are listed on our Part Details page. You can also find images and similar parts to TAJA105K020HNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA105K020HNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA105K020HNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA105K020HNJ fall under?
The TAJA105K020HNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJA105K020HNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA105K020HNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA105K020HNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJA105K020HNJ have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TAJA105K020HNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA105K020HNJ often in real-time on the comparison pages.
What if I can't find stock of TAJA105K020HNJ?
You can fill out our help required form which you can use to request a quote for TAJA105K020HNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.