Status: | Unknown |
---|---|
Series: | TAC Series |
RoHS: | Unknown |
Capacitance | 6.8µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TAC Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 5ohm |
Manufacturer Size Code | R |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 0805 [2012 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Leakage Current | 0.7µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Capacitor,6.8Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant: Yes |Kyocera Avx TACR685K010XTA | Newark Electronics |
TAC Series 6.8 uF ▒10 % 10 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 6.8 uF, 10 V, ± 10%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
TACmicrochip,6.8 uF,10 V | AVX TACR685K010XTA | RS Americas |
Where can I find additional details, specifications and documents for a TACR685K010XTA?
Additional datasheets, footprints and schematics for TACR685K010XTA are listed on our Part Details page. You can also find images and similar parts to TACR685K010XTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TACR685K010XTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TACR685K010XTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TACR685K010XTA fall under?
The TACR685K010XTA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TACR685K010XTA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TACR685K010XTA you can contact the distributor directly for product support, shipping queries etc.
Is the TACR685K010XTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TACR685K010XTA have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TACR685K010XTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TACR685K010XTA often in real-time on the comparison pages.
What if I can't find stock of TACR685K010XTA?
You can fill out our help required form which you can use to request a quote for TACR685K010XTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.