Status: | Unknown |
---|---|
Series: | TACmicrochip TAC Series |
RoHS: | Unknown |
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.37
|
1,905
in stock
|
Buy Now | |
Newark Electronics
from US$1.77
|
2
in stock
|
Buy Now | |
element14
from US$1.76
|
2
in stock
|
Buy Now | |
Farnell
from US$1.69
|
2
in stock
|
Buy Now | |
Future Electronics
from US$1.27
|
-
|
Buy Now | |
Avnet America
from US$1.54
|
-
|
Buy Now | |
RS Americas
from US$1.43
|
-
|
Buy Now | |
TTI Europe
from US$1.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TACmicrochip TAC Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 5ohm |
Manufacturer Size Code | R |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tantalum Capacitor 0805 47uF 20% 6.3Vdc | RS |
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 47 F, 20%, 6.3 V Rohs Compliant: Yes |Kyocera Avx TACR476M006XTA | Newark Electronics |
CAPACITOR, 47uF 6.3V R CASE | element14 |
CAP, 47µF, 6.3V, 20%, 0805, SMD | Farnell |
TAC Series 47 uF ▒20 % 6.3V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 47 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
47uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 6.3 V dc +/-20%, TAC Series | AVX TACR476M006XTA | RS Americas |
47UF 6.3V 20% R 0805 | TTI Europe |
Surface Mount Tantalum Capacitor, 47 uF, 6.3 V, � 20%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TACR476M006XTA?
Additional datasheets, footprints and schematics for TACR476M006XTA are listed on our Part Details page. You can also find images and similar parts to TACR476M006XTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TACR476M006XTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TACR476M006XTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TACR476M006XTA fall under?
The TACR476M006XTA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TACR476M006XTA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TACR476M006XTA you can contact the distributor directly for product support, shipping queries etc.
Is the TACR476M006XTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TACR476M006XTA have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for TACR476M006XTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TACR476M006XTA often in real-time on the comparison pages.
What if I can't find stock of TACR476M006XTA?
You can fill out our help required form which you can use to request a quote for TACR476M006XTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.