Status: | Unknown |
---|---|
Series: | TAC Series |
RoHS: | Compliant |
Capacitance | 47µF |
---|---|
Voltage Rating | 4V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TAC Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 5ohm |
RoHS Compliant | Yes |
Capacitor Tant, 47Uf, 4V, 5 Ohm, 0.2, 805, Full Reel | Newark Electronics |
TAC Series 47 uF ▒20 % 4 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 47 uF, 4 V, ± 20%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
TACmicrochip,47 uF,4 V | AVX TACR476M004RTA | RS Americas |
Where can I find additional details, specifications and documents for a TACR476M004RTA?
Additional datasheets, footprints and schematics for TACR476M004RTA are listed on our Part Details page. You can also find images and similar parts to TACR476M004RTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TACR476M004RTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TACR476M004RTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TACR476M004RTA fall under?
The TACR476M004RTA is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TACR476M004RTA when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TACR476M004RTA you can contact the distributor directly for product support, shipping queries etc.
Is the TACR476M004RTA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TACR476M004RTA have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TACR476M004RTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TACR476M004RTA often in real-time on the comparison pages.
What if I can't find stock of TACR476M004RTA?
You can fill out our help required form which you can use to request a quote for TACR476M004RTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.