TACR475M020RTA Capacitors by KYOCERA AVX

CAPACITOR TANT, 4.7UF, 20V, 5 OHM, 0.2, 805

Status: Unknown
Series: TAC Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.24


Distributor Starting From Stock
Logo for Future Electronics Future Electronics US$1.24
-
Buy Now
Logo for Avnet America Avnet America US$1.74
-
Buy Now
Logo for RS Americas RS Americas US$1.63
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 4.7µF
Voltage Rating 20V
Tantalum Capacitor Case 0805 [2012 Metric]
Product Range TAC Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
ESR 5ohm
RoHS Compliant Yes

Alternative Descriptions

Capacitor Tant, 4.7Uf, 20V, 5 Ohm, 0.2, 805 | Newark Electronics
TAC Series 4.7 uF ▒20 % 20 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 4.7 uF, 20 V, ± 20%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America
TACmicrochip,4.7 uF,20 V | AVX TACR475M020RTA | RS Americas
Surface Mount Tantalum Capacitor, 4.7 uF, 20 V, � 20%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TACR475M020RTA?

Additional datasheets, footprints and schematics for TACR475M020RTA are listed on our Part Details page. You can also find images and similar parts to TACR475M020RTA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TACR475M020RTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TACR475M020RTA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TACR475M020RTA fall under?

The TACR475M020RTA is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TACR475M020RTA when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TACR475M020RTA you can contact the distributor directly for product support, shipping queries etc.

Is the TACR475M020RTA RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TACR475M020RTA have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TACR475M020RTA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TACR475M020RTA often in real-time on the comparison pages.

What if I can't find stock of TACR475M020RTA?

You can fill out our help required form which you can use to request a quote for TACR475M020RTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay