TACR226M006XTA Capacitors by KYOCERA AVX

TANTALUM CAPACITOR, 22UF, 6.3V, 5 OHM, 0.2, 805

Status: Unknown
Series: TAC Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.96

Distributor Stock
Logo for Farnell
Farnell
from US$1.76
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.80
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.96
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.36
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.28
-
Buy Now
Logo for element14
element14
from US$1.12
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 22µF
Voltage Rating 6.3V
Tantalum Capacitor Case 0805 [2012 Metric]
Product Range TAC Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
ESR 5ohm
RoHS Compliant Yes

Alternative Descriptions

Tantalum Capacitor, 22Uf, 6.3V, 5 Ohm, 0.2, 805 | Newark Electronics
TAC Series 22 uF â–’20 % 6.3 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 22 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America
TACmicrochip,22 uF,6.3 V | AVX TACR226M006XTA | RS Americas
Surface Mount Tantalum Capacitor, 22 uF, 6.3 V, � 20%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TACR226M006XTA?

Additional datasheets, footprints and schematics for TACR226M006XTA are listed on our Part Details page. You can also find images and similar parts to TACR226M006XTA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TACR226M006XTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TACR226M006XTA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TACR226M006XTA fall under?

The TACR226M006XTA is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TACR226M006XTA when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TACR226M006XTA you can contact the distributor directly for product support, shipping queries etc.

Is the TACR226M006XTA RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TACR226M006XTA have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for TACR226M006XTA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TACR226M006XTA often in real-time on the comparison pages.

What if I can't find stock of TACR226M006XTA?

You can fill out our help required form which you can use to request a quote for TACR226M006XTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay