TACR226M006RTA Capacitors by KYOCERA AVX

CAPACITOR TANT, 22UF, 6.3V, 5 OHM, 0.2, 805

Status: Unknown
Series: TAC Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.27

Distributor Stock
Logo for Newark
Newark
from US$1.06
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.35
2,500
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.27
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 22µF
Voltage Rating 6.3V
Product Range TAC Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 5ohm
No. of Pins 2Pins
RoHS Compliant Yes

Alternative Descriptions

Cap 22Uf 6.3Vdc 20% 2 X 1.35 X 1.35Mm Smd 2012-15 1% Rohs Compliant: Yes |Kyocera Avx TACR226M006RTA | Newark Electronics
Surface Mount Tantalum Capacitor, 22 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America
TACmicrochip,22 uF,6.3 V | AVX TACR226M006RTA | RS Americas
Surface Mount Tantalum Capacitor, 22 uF, 6.3 V, � 20%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TACR226M006RTA?

Additional datasheets, footprints and schematics for TACR226M006RTA are listed on our Part Details page. You can also find images and similar parts to TACR226M006RTA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TACR226M006RTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TACR226M006RTA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TACR226M006RTA fall under?

The TACR226M006RTA is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TACR226M006RTA when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TACR226M006RTA you can contact the distributor directly for product support, shipping queries etc.

Is the TACR226M006RTA RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TACR226M006RTA have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TACR226M006RTA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TACR226M006RTA often in real-time on the comparison pages.

What if I can't find stock of TACR226M006RTA?

You can fill out our help required form which you can use to request a quote for TACR226M006RTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay