Status: | Unknown |
---|---|
Series: | TAC Series |
RoHS: | Compliant |
Capacitance | 10µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TAC Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Tantalum Capacitor, 10Uf, 6.3V, 5 Ohm, 0.2, 805, Full Reel | Newark Electronics |
TAC Series 10 uF ▒20 % 6.3V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
Capacitor, Tantalum, 10, 6.3 V @ 85C, 8 V @ 85C, +/-20%, 0805, Surface Mount | AVX TACR106M006RTA | RS Americas |
Surface Mount Tantalum Capacitor, 10 uF, 6.3 V, � 20%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TACR106M006RTA?
Additional datasheets, footprints and schematics for TACR106M006RTA are listed on our Part Details page. You can also find images and similar parts to TACR106M006RTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TACR106M006RTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TACR106M006RTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TACR106M006RTA fall under?
The TACR106M006RTA is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TACR106M006RTA when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TACR106M006RTA you can contact the distributor directly for product support, shipping queries etc.
Is the TACR106M006RTA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TACR106M006RTA have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TACR106M006RTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TACR106M006RTA often in real-time on the comparison pages.
What if I can't find stock of TACR106M006RTA?
You can fill out our help required form which you can use to request a quote for TACR106M006RTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.