Status: | Unknown |
---|---|
Series: | TAC Series |
RoHS: | Unknown |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 0603 [1608 Metric] |
Product Range | TAC Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 7.5ohm |
Manufacturer Size Code | L |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 0603 [1608 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Leakage Current | 0.5µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 2.2 F, 10%, 6.3 V Rohs Compliant: Yes |Kyocera Avx TACL225K006XTA | Newark Electronics |
CAP, 2.2µF, 6.3V, 10%, 0603, SMD | element14 |
Surface Mount Tantalum Capacitor, 2.2 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 0603 [1608-10 Metric] | Avnet America |
TACmicrochip,2.2 uF,6.3 V | AVX TACL225K006XTA | RS Americas |
Surface Mount Tantalum Capacitor, 2.2 uF, 6.3 V, � 10%, -55 �C, 125 �C, 0603 [1608-10 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TACL225K006XTA?
Additional datasheets, footprints and schematics for TACL225K006XTA are listed on our Part Details page. You can also find images and similar parts to TACL225K006XTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TACL225K006XTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TACL225K006XTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TACL225K006XTA fall under?
The TACL225K006XTA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TACL225K006XTA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TACL225K006XTA you can contact the distributor directly for product support, shipping queries etc.
Is the TACL225K006XTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TACL225K006XTA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for TACL225K006XTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TACL225K006XTA often in real-time on the comparison pages.
What if I can't find stock of TACL225K006XTA?
You can fill out our help required form which you can use to request a quote for TACL225K006XTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.