Status: | Unknown |
---|---|
Series: | TAC Series |
RoHS: | Compliant |
Capacitance | 1µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 0603 [1608 Metric] |
Product Range | TAC Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Tantalum Capacitor, 1Uf, 10V, 7.5 Ohm, 0.2, 603, Full Reel | Newark Electronics |
TAC Series 1 uF ▒20% 10 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 1 uF, 10 V, ± 20%, -55 °C, 125 °C, 0603 [1608-10 Metric] | Avnet America |
TACmicrochip,1.0 uF,10 V | AVX TACL105M010XTA | RS Americas |
Where can I find additional details, specifications and documents for a TACL105M010XTA?
Additional datasheets, footprints and schematics for TACL105M010XTA are listed on our Part Details page. You can also find images and similar parts to TACL105M010XTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TACL105M010XTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TACL105M010XTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TACL105M010XTA fall under?
The TACL105M010XTA is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TACL105M010XTA when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TACL105M010XTA you can contact the distributor directly for product support, shipping queries etc.
Is the TACL105M010XTA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TACL105M010XTA have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TACL105M010XTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TACL105M010XTA often in real-time on the comparison pages.
What if I can't find stock of TACL105M010XTA?
You can fill out our help required form which you can use to request a quote for TACL105M010XTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.