Status: | Unknown |
---|---|
Series: | TACmicrochip TAC Series |
RoHS: | Compliant |
Capacitance | 47µF |
---|---|
Voltage Rating | 3V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TACmicrochip TAC Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 5ohm |
RoHS Compliant | Yes |
Tant Special - Smp/Tape/Reel Rohs Compliant: Yes |Kyocera Avx TACH476M003XTA | Newark Electronics |
TAC Series 47 uF ▒20 % 3 V Surface Mount Low Profile Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 47 uF, 3 V, ± 20%, -55 °C, 125 °C, 0805 [2012-10 Metric] | Avnet America |
TACmicrochip,47 uF,3 V | AVX TACH476M003XTA | RS Americas |
Where can I find additional details, specifications and documents for a TACH476M003XTA?
Additional datasheets, footprints and schematics for TACH476M003XTA are listed on our Part Details page. You can also find images and similar parts to TACH476M003XTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TACH476M003XTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TACH476M003XTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TACH476M003XTA fall under?
The TACH476M003XTA is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TACH476M003XTA when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TACH476M003XTA you can contact the distributor directly for product support, shipping queries etc.
Is the TACH476M003XTA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TACH476M003XTA have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TACH476M003XTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TACH476M003XTA often in real-time on the comparison pages.
What if I can't find stock of TACH476M003XTA?
You can fill out our help required form which you can use to request a quote for TACH476M003XTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.