Status: | Unknown |
---|---|
Series: | TAC Series |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.64
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
-
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet America
from US$1.54
|
-
|
Buy Now | |
RS Americas
from US$2.82
|
-
|
Buy Now | |
element14
from US$1.35
|
-
|
Buy Now | |
TTI Europe
from US$1.17
|
-
|
Buy Now | |
Farnell
from US$1.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TAC Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 5ohm |
Manufacturer Size Code | H |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 0805 [2012 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR Frequency | 100kHz |
External Depth | 1mm |
External Length / Height | 2mm |
External Width | 1.35mm |
Height | 2mm |
Leakage Current | 1.4µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
Tape Width | 5mm |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 6.3V |
TAC smt tantalum capacitor,22uF,6.3V | RS |
Capacitor Tantalum, 22Uf, 6.3V, 5 Ohm, 0.2, 805, Full Reel | Newark Electronics |
TAC Series 22 uF ▒20 % 6.3 V Surface Mount Low Profile Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 22 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 0805 [2012-10 Metric] | Avnet America |
22uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 6.3 V dc +/-20%, TAC Series | AVX TACH226M006XTA | RS Americas |
CAPACITOR, 22uF 6.3V H CASE | element14 |
22UF 6.3V 20% H 0805 | TTI Europe |
CAP, 22µF, 6.3V, 20%, 0805, SMD | Farnell |
Surface Mount Tantalum Capacitor, 22 uF, 6.3 V, � 20%, -55 �C, 125 �C, 0805 [2012-10 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TACH226M006XTA?
Additional datasheets, footprints and schematics for TACH226M006XTA are listed on our Part Details page. You can also find images and similar parts to TACH226M006XTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TACH226M006XTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TACH226M006XTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TACH226M006XTA fall under?
The TACH226M006XTA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TACH226M006XTA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TACH226M006XTA you can contact the distributor directly for product support, shipping queries etc.
Is the TACH226M006XTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TACH226M006XTA have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TACH226M006XTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TACH226M006XTA often in real-time on the comparison pages.
What if I can't find stock of TACH226M006XTA?
You can fill out our help required form which you can use to request a quote for TACH226M006XTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.