TACA476M006XTA Capacitors by KYOCERA AVX

CAPACITOR TANT, 47UF, 6.3V, 1 OHM, 0.2, 1206

Status: Unknown
Series: TAC Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.36


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$1.42
-
Buy Now
Logo for Future Electronics Future Electronics US$1.37
-
Buy Now
Logo for Avnet America Avnet America US$1.99
-
Buy Now
Logo for RS Americas RS Americas US$1.87
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 47µF
Voltage Rating 6.3V
Tantalum Capacitor Case 1206 [3216 Metric]
Product Range TAC Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
ESR 1ohm
RoHS Compliant Yes

Alternative Descriptions

CAP, TANT, 47UF, 6.3V, CASE A | Farnell
Capacitor Tant, 47Uf, 6.3V, 1 Ohm, 0.2, 1206 | Newark Electronics
TAC Series 47 uF ▒20 % 6.3 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 47 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America
TACmicrochip,47 uF,6.3 V | AVX TACA476M006XTA | RS Americas
Surface Mount Tantalum Capacitor, 47 uF, 6.3 V, � 20%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TACA476M006XTA?

Additional datasheets, footprints and schematics for TACA476M006XTA are listed on our Part Details page. You can also find images and similar parts to TACA476M006XTA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TACA476M006XTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TACA476M006XTA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TACA476M006XTA fall under?

The TACA476M006XTA is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TACA476M006XTA when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TACA476M006XTA you can contact the distributor directly for product support, shipping queries etc.

Is the TACA476M006XTA RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TACA476M006XTA have stock available?

Authorised distributors including Farnell, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TACA476M006XTA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TACA476M006XTA often in real-time on the comparison pages.

What if I can't find stock of TACA476M006XTA?

You can fill out our help required form which you can use to request a quote for TACA476M006XTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay