Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tab Size - Metric | 6.35mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 1.3mm |
Terminal Plating | Tin |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
TAB, 6.3X0.8MM | element14 |
Terminal, Male Disconnect, 6.3Mm, Though Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a TAB3866A68(MSTIN)?
Additional datasheets, footprints and schematics for TAB3866A68(MSTIN) are listed on our Part Details page. You can also find images and similar parts to TAB3866A68(MSTIN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAB3866A68(MSTIN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAB3866A68(MSTIN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAB3866A68(MSTIN) fall under?
The TAB3866A68(MSTIN) is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to TAB3866A68(MSTIN) when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAB3866A68(MSTIN) you can contact the distributor directly for product support, shipping queries etc.
Is the TAB3866A68(MSTIN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAB3866A68(MSTIN) have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for TAB3866A68(MSTIN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAB3866A68(MSTIN) often in real-time on the comparison pages.
What if I can't find stock of TAB3866A68(MSTIN)?
You can fill out our help required form which you can use to request a quote for TAB3866A68(MSTIN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.