Status: | Unknown |
---|---|
Series: | JST TAB Series |
RoHS: | Compliant |
No distributors results available
View Full Pricing & Stock ComparisonTab Size - Metric | 4.75mm x 0.51mm |
---|---|
Tab Size - Imperial | 0.187" x 0.02" |
Terminal Material | Brass |
Mounting Hole Dia | 1.3mm |
Terminal Plating | Tin |
Product Range | JST TAB Series |
SVHC | No SVHC (15-Jan-2018) |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a TAB38250568(MSTIN)?
Additional datasheets, footprints and schematics for TAB38250568(MSTIN) are listed on our Part Details page. You can also find images and similar parts to TAB38250568(MSTIN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAB38250568(MSTIN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAB38250568(MSTIN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAB38250568(MSTIN) fall under?
The TAB38250568(MSTIN) is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to TAB38250568(MSTIN) when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAB38250568(MSTIN) you can contact the distributor directly for product support, shipping queries etc.
Is the TAB38250568(MSTIN) RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAB38250568(MSTIN) have stock available?
There is no stock from authorised distributors for TAB38250568(MSTIN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAB38250568(MSTIN) often in real-time on the comparison pages.
What if I can't find stock of TAB38250568(MSTIN)?
You can fill out our help required form which you can use to request a quote for TAB38250568(MSTIN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.