Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tab Size - Metric | 2.8mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.11" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 1mm |
Terminal Plating | Tin |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Terminal, Solder, 2.8Mm X 6.7Mm | Newark Electronics |
TAB, 2.8X0.8MM | element14 |
Where can I find additional details, specifications and documents for a TAB 37800868 (MSTIN)?
Additional datasheets, footprints and schematics for TAB 37800868 (MSTIN) are listed on our Part Details page. You can also find images and similar parts to TAB 37800868 (MSTIN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAB 37800868 (MSTIN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAB 37800868 (MSTIN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAB 37800868 (MSTIN) fall under?
The TAB 37800868 (MSTIN) is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to TAB 37800868 (MSTIN) when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAB 37800868 (MSTIN) you can contact the distributor directly for product support, shipping queries etc.
Is the TAB 37800868 (MSTIN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAB 37800868 (MSTIN) have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TAB 37800868 (MSTIN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAB 37800868 (MSTIN) often in real-time on the comparison pages.
What if I can't find stock of TAB 37800868 (MSTIN)?
You can fill out our help required form which you can use to request a quote for TAB 37800868 (MSTIN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.