Status: | Unknown |
---|---|
Series: | TA8-A Series |
RoHS: | Unknown |
Product Range | TA8-A Series |
---|---|
Timer Functions | On-Delay |
Time Min | 0.05s |
Time Max | 60h |
No. of Timing Ranges | 16Ranges |
Timer Output | 2 Changeover Relays |
Supply Voltage Max | 240VAC |
Current Rating Nom | 5A |
Connection / Termination | Plug-In |
SVHC | No SVHC (07-Jul-2017) |
Adjustment Type | Rotary |
Coil Voltage VAC Nom | 230V |
Contact Configuration | DPDT |
Contact Current AC Max | 5A |
Contact Voltage AC Max | 250V |
Current Rating | 5A |
Delay Time Range | 0.05s to 60h |
External Depth | 66.5mm |
External Length / Height | 48mm |
External Width | 48mm |
Height | 48mm |
No. of Pins | 8Pins |
Nom Input Voltage | 230VAC |
Operating Time Range | 0.05s to 60hrs |
Relay Mounting | Quick Connect |
Supply Voltage AC Max | 230V |
Supply Voltage AC Min | 100V |
Supply Voltage Min | 24V |
Timer, On-Delay, 100-230Vac/Dc | Newark Electronics |
Where can I find additional details, specifications and documents for a TA8-A 100-230AC?
Additional datasheets, footprints and schematics for TA8-A 100-230AC are listed on our Part Details page. You can also find images and similar parts to TA8-A 100-230AC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TA8-A 100-230AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TA8-A 100-230AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TA8-A 100-230AC fall under?
The TA8-A 100-230AC is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to TA8-A 100-230AC when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TA8-A 100-230AC you can contact the distributor directly for product support, shipping queries etc.
Is the TA8-A 100-230AC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TA8-A 100-230AC have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TA8-A 100-230AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TA8-A 100-230AC often in real-time on the comparison pages.
What if I can't find stock of TA8-A 100-230AC?
You can fill out our help required form which you can use to request a quote for TA8-A 100-230AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.