Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 200MHz |
Input Voltage Max | 600V |
Test Probe Attenuation | 1 |
For Use With | Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
OSCILLOSCOPE PROBE, 200MHZ, 1:1/10:1 | element14 |
OSCILLOSCOPE PROBE, 200MHZ, 1: 1/10: 1 | Farnell |
Oscilloscope probe 1:1/10:1 | RS |
Oscilloscope Probe, 200Mhz, 1:1/10:1 | Newark Electronics |
Passive Oscilloscope Probe | RS Americas |
Where can I find additional details, specifications and documents for a TA386?
Additional datasheets, footprints and schematics for TA386 are listed on our Part Details page. You can also find images and similar parts to TA386 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TA386 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TA386 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TA386 fall under?
The TA386 is listed under PICO TECHNOLOGY Parts.
Can I view similar or alternative parts?
You can view similar parts to TA386 when available in the PICO TECHNOLOGY Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TA386 you can contact the distributor directly for product support, shipping queries etc.
Is the TA386 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TA386 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and TestEquity have stock available or on a lead time for TA386.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TA386 often in real-time on the comparison pages.
What if I can't find stock of TA386?
You can fill out our help required form which you can use to request a quote for TA386 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.