Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.17
Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 100MHz |
Input Voltage Max | 600V |
Test Probe Attenuation | 1 |
For Use With | Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Oscilloscope Probe, 100Mhz, 1:1/10:1 | Newark Electronics |
OSCILLOSCOPE PROBE, 100MHZ, 1:1/10:1 | element14 |
Oscilloscope probe 1:1/10:1 switchable | RS |
Passive Oscilloscope Probe | RS Americas |
OSCILLOSCOPE PROBE, 100MHZ, 1: 1/10: 1 | Farnell |
Where can I find additional details, specifications and documents for a TA375?
Additional datasheets, footprints and schematics for TA375 are listed on our Part Details page. You can also find images and similar parts to TA375 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TA375 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TA375 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TA375 fall under?
The TA375 is listed under PICO TECHNOLOGY Parts.
Can I view similar or alternative parts?
You can view similar parts to TA375 when available in the PICO TECHNOLOGY Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TA375 you can contact the distributor directly for product support, shipping queries etc.
Is the TA375 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TA375 have stock available?
Authorised distributors including Newark Electronics, element14, RS, TestEquity and RS Americas have stock available or on a lead time for TA375.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TA375 often in real-time on the comparison pages.
What if I can't find stock of TA375?
You can fill out our help required form which you can use to request a quote for TA375 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.