Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$727.65
Meter Side Connector | BNC Jack |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 3A |
Current Range Min | 30A |
For Use With | Pico Technology Oscilloscopes Recorders & Data Loggers |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Ac Current Probe, 3Ka, Osc/Logger | Newark Electronics |
AC CURRENT PROBE, 3KA, OSC/LOGGER | element14 |
Flex current probe 3phase AC BNC | RS |
TA325 Flex current probe 3-phase 30/300/3000 A AC BNC | Pico Technology TA325 | RS Americas |
Where can I find additional details, specifications and documents for a TA325?
Additional datasheets, footprints and schematics for TA325 are listed on our Part Details page. You can also find images and similar parts to TA325 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TA325 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TA325 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TA325 fall under?
The TA325 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to TA325 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TA325 you can contact the distributor directly for product support, shipping queries etc.
Is the TA325 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TA325 have stock available?
Authorised distributors including Newark Electronics, element14, RS, RS Americas and TestEquity have stock available or on a lead time for TA325.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TA325 often in real-time on the comparison pages.
What if I can't find stock of TA325?
You can fill out our help required form which you can use to request a quote for TA325 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.