Status: | Unknown |
---|---|
Series: | PicoScope 4444 Series |
RoHS: | Unknown |
Prices starting from US$205.06
Meter Side Connector | D Sub 9 Position Plug |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 2A |
Current Range Min | 200A |
For Use With | Pico Technology PicoScope 4444 Series Differential USB Oscilloscopes |
Product Range | PicoScope 4444 Series |
SVHC | No SVHC (15-Jan-2019) |
Current probe 200/2000A AC/DC D9 conn | RS |
AC/DC CURRENT PROBE, CLAMP, 200A/2KA | element14 |
Ac/Dc Current Probe, Clamp, 200A/2Ka | Newark Electronics |
Current probe 200/2000 A AC/DC D9 connector | Pico Technology TA301 | RS Americas |
Where can I find additional details, specifications and documents for a TA301?
Additional datasheets, footprints and schematics for TA301 are listed on our Part Details page. You can also find images and similar parts to TA301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TA301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TA301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TA301 fall under?
The TA301 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to TA301 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TA301 you can contact the distributor directly for product support, shipping queries etc.
Is the TA301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TA301 have stock available?
Authorised distributors including RS, element14, Farnell, TestEquity and Newark Electronics have stock available or on a lead time for TA301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TA301 often in real-time on the comparison pages.
What if I can't find stock of TA301?
You can fill out our help required form which you can use to request a quote for TA301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.