Status: | Unknown |
---|---|
Series: | PicoScope 4444 Series |
RoHS: | Unknown |
Prices starting from US$335.23
Meter Side Connector | D Sub 9 Position Plug |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 40A |
Current Range Min | - |
For Use With | Pico Technology PicoScope 4444 Series Differential USB Oscilloscopes |
Product Range | PicoScope 4444 Series |
SVHC | No SVHC (15-Jan-2019) |
AC/DC CURRENT PROBE, CLAMP, 40A, OSC | element14 |
Current probe 40A AC/DC D9 connector | RS |
Ac/Dc Current Probe, Clamp, 40A, Osc | Newark Electronics |
Current probe 40 A AC/DC D9 connector | Pico Technology TA300 | RS Americas |
Where can I find additional details, specifications and documents for a TA300?
Additional datasheets, footprints and schematics for TA300 are listed on our Part Details page. You can also find images and similar parts to TA300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TA300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TA300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TA300 fall under?
The TA300 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to TA300 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TA300 you can contact the distributor directly for product support, shipping queries etc.
Is the TA300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TA300 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for TA300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TA300 often in real-time on the comparison pages.
What if I can't find stock of TA300?
You can fill out our help required form which you can use to request a quote for TA300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.