Status: | Unknown |
---|---|
Series: | TAP1000 Series |
RoHS: | Unknown |
Product Range | TAP1000 Series |
---|---|
Resistance | 50ohm |
Power Rating | 1kW |
Resistance Tolerance | 10% |
Voltage Rating | 2kV |
Resistor Element Type | Thick Film |
Temperature Coefficient | 250ppm/ C |
Resistor, Thick Film, Res 50 Ohms, Pwr-Rtg 1000 W, Tol 10%,SMT, Planar, Heat Sink | Ohmite TA1K0PH50R0KE | RS Americas |
Resistor, Power, 50 Ohm, 1Kw, 10% | Newark Electronics |
Where can I find additional details, specifications and documents for a TA1K0PH50R0KE.?
Additional datasheets, footprints and schematics for TA1K0PH50R0KE. are listed on our Part Details page. You can also find images and similar parts to TA1K0PH50R0KE. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TA1K0PH50R0KE. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TA1K0PH50R0KE. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TA1K0PH50R0KE. fall under?
The TA1K0PH50R0KE. is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to TA1K0PH50R0KE. when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TA1K0PH50R0KE. you can contact the distributor directly for product support, shipping queries etc.
Is the TA1K0PH50R0KE. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TA1K0PH50R0KE. have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TA1K0PH50R0KE..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TA1K0PH50R0KE. often in real-time on the comparison pages.
What if I can't find stock of TA1K0PH50R0KE.?
You can fill out our help required form which you can use to request a quote for TA1K0PH50R0KE. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.