Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Side Connector | 4mm Banana Plug |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 200A |
Current Range Min | 0A |
For Use With | PicoLog CM3 Current Data Logger |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
AC CURRENT CLAMP PROBE, 0-200A | element14 |
Current Clamp 200A Ac Catiii |Pico Technology TA138 | Newark Electronics |
Where can I find additional details, specifications and documents for a TA138?
Additional datasheets, footprints and schematics for TA138 are listed on our Part Details page. You can also find images and similar parts to TA138 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TA138 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TA138 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TA138 fall under?
The TA138 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to TA138 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TA138 you can contact the distributor directly for product support, shipping queries etc.
Is the TA138 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TA138 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and TestEquity have stock available or on a lead time for TA138.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TA138 often in real-time on the comparison pages.
What if I can't find stock of TA138?
You can fill out our help required form which you can use to request a quote for TA138 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.