Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$66.54
Accessory Type | Attenuator Set |
---|---|
For Use With | Pico Technology Oscilloscopes |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Attenuator set BNC 50R 1W 1GHz | RS |
TA050 Attenuator, For Use With 1 GHz Signals | Pico Technology TA050 | RS Americas |
Attenuator Set: Bnc 50R 1W 1Ghz 3,6,10,20Db |Pico Technology TA050 | Newark Electronics |
Where can I find additional details, specifications and documents for a TA050?
Additional datasheets, footprints and schematics for TA050 are listed on our Part Details page. You can also find images and similar parts to TA050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TA050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TA050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TA050 fall under?
The TA050 is listed under Test & Measurement > Test Equipment Accessories > Other Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to TA050 when available in the Other Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TA050 you can contact the distributor directly for product support, shipping queries etc.
Is the TA050 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TA050 have stock available?
Authorised distributors including element14, Farnell, RS, RS Americas and Newark Electronics have stock available or on a lead time for TA050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TA050 often in real-time on the comparison pages.
What if I can't find stock of TA050?
You can fill out our help required form which you can use to request a quote for TA050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.