Meter Side Connector | BNC Plug |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 600A |
Current Range Min | 0A |
For Use With | Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Current probe 600A AC/DC,BNC connector | RS |
Current Probe W/Bnc Connector, 600A | Newark Electronics |
CURRENT PROBE, CLAMP, 600A, OSCILLOSCOPE | element14 |
Snap-on Cover 19 Position for Single Row Terminal Blocks Bulk | Avnet America |
A0 SERIES COVER | Eaton Electronics TA0-19 | RS Americas |
Terminal Block Tools & Accessories A0 SERIES COVER | Sager |
Where can I find additional details, specifications and documents for a TA019?
Additional datasheets, footprints and schematics for TA019 are listed on our Part Details page. You can also find images and similar parts to TA019 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TA019 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TA019 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TA019 fall under?
The TA019 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to TA019 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TA019 you can contact the distributor directly for product support, shipping queries etc.
Is the TA019 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TA019 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for TA019.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TA019 often in real-time on the comparison pages.
What if I can't find stock of TA019?
You can fill out our help required form which you can use to request a quote for TA019 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.