TA-50.000MBD-T Oscillators by TXC Corporation

MEMS OSC, 50MHZ, 7 X 5MM, CMOS

Status: Unknown
Series: TA Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.33

Distributor Stock
Logo for Farnell
Farnell
from US$1.33
No stock
Buy Now
Logo for element14
element14
from US$1.35
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Frequency Nom 50MHz
Oscillator Case SMD, 7mm x 5mm
Frequency Stability + / - 25ppm
Supply Voltage Nom 3.3V
Product Range TA Series
Oscillator Output Compatibility CMOS
Frequency 50MHz
RoHS Compliant Yes

Alternative Descriptions

MEMS OSCILLATOR, 50MHZ, 7 X 5MM, CMOS | element14
Mems Osc, 50Mhz, 7 X 5Mm, Cmos | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TA-50.000MBD-T?

Additional datasheets, footprints and schematics for TA-50.000MBD-T are listed on our Part Details page. You can also find images and similar parts to TA-50.000MBD-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TA-50.000MBD-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TA-50.000MBD-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TA-50.000MBD-T fall under?

The TA-50.000MBD-T is listed under Crystals & Oscillators > Oscillators > MEMS Oscillators.

Can I view similar or alternative parts?

You can view similar parts to TA-50.000MBD-T when available in the MEMS Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TA-50.000MBD-T you can contact the distributor directly for product support, shipping queries etc.

Is the TA-50.000MBD-T RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TA-50.000MBD-T have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TA-50.000MBD-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TA-50.000MBD-T often in real-time on the comparison pages.

What if I can't find stock of TA-50.000MBD-T?

You can fill out our help required form which you can use to request a quote for TA-50.000MBD-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay