Status: | Unknown |
---|---|
Series: | TA Series |
RoHS: | Compliant |
Frequency Nom | 32.768MHz |
---|---|
Oscillator Case | SMD, 7mm x 5mm |
Frequency Stability + / - | 25ppm |
Supply Voltage Nom | 3.3V |
Product Range | TA Series |
Oscillator Output Compatibility | CMOS |
No. of Pins | 4 |
RoHS Compliant | Yes |
Oscillator, Mems, Cmos, 32.768Mhz, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a TA-32.768MBD-T?
Additional datasheets, footprints and schematics for TA-32.768MBD-T are listed on our Part Details page. You can also find images and similar parts to TA-32.768MBD-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TA-32.768MBD-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TA-32.768MBD-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TA-32.768MBD-T fall under?
The TA-32.768MBD-T is listed under Crystals & Oscillators > Oscillators > MEMS Oscillators.
Can I view similar or alternative parts?
You can view similar parts to TA-32.768MBD-T when available in the MEMS Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TA-32.768MBD-T you can contact the distributor directly for product support, shipping queries etc.
Is the TA-32.768MBD-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TA-32.768MBD-T have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TA-32.768MBD-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TA-32.768MBD-T often in real-time on the comparison pages.
What if I can't find stock of TA-32.768MBD-T?
You can fill out our help required form which you can use to request a quote for TA-32.768MBD-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.