Status: | Unknown |
---|---|
Series: | TA Series |
RoHS: | Compliant |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
element14
from US$1.05
|
-
|
Buy Now |
Frequency Nom | 30MHz |
---|---|
Oscillator Case | SMD, 7mm x 5mm |
Frequency Stability + / - | 25ppm |
Supply Voltage Nom | 2.5V |
Product Range | TA Series |
Oscillator Output Compatibility | CMOS |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a TA-30.000MCD-T?
Additional datasheets, footprints and schematics for TA-30.000MCD-T are listed on our Part Details page. You can also find images and similar parts to TA-30.000MCD-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TA-30.000MCD-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TA-30.000MCD-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TA-30.000MCD-T fall under?
The TA-30.000MCD-T is listed under Crystals & Oscillators > Oscillators > MEMS Oscillators.
Can I view similar or alternative parts?
You can view similar parts to TA-30.000MCD-T when available in the MEMS Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TA-30.000MCD-T you can contact the distributor directly for product support, shipping queries etc.
Is the TA-30.000MCD-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TA-30.000MCD-T have stock available?
Authorised distributors including element14 have stock available or on a lead time for TA-30.000MCD-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TA-30.000MCD-T often in real-time on the comparison pages.
What if I can't find stock of TA-30.000MCD-T?
You can fill out our help required form which you can use to request a quote for TA-30.000MCD-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.