Status: | Unknown |
---|---|
Series: | T9 Series |
RoHS: | Unknown |
Switch Operation | Off-On |
---|---|
Contact Configuration | SPST |
Illumination | Non Illuminated |
Product Range | T9 Series |
Contact Current Max | 20A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 115V |
Switch Terminals | Screw |
Contact Voltage DC Nom | 28V |
Where can I find additional details, specifications and documents for a T9-CS1-24?
Additional datasheets, footprints and schematics for T9-CS1-24 are listed on our Part Details page. You can also find images and similar parts to T9-CS1-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T9-CS1-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T9-CS1-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T9-CS1-24 fall under?
The T9-CS1-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to T9-CS1-24 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T9-CS1-24 you can contact the distributor directly for product support, shipping queries etc.
Is the T9-CS1-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T9-CS1-24 have stock available?
Authorised distributors including element14, Sager and Farnell have stock available or on a lead time for T9-CS1-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T9-CS1-24 often in real-time on the comparison pages.
What if I can't find stock of T9-CS1-24?
You can fill out our help required form which you can use to request a quote for T9-CS1-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.