Status: | Unknown |
---|---|
Series: | T9-611 Series |
RoHS: | Compliant |
Prices starting from US$2.64
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.64
|
1,200
in stock
|
Buy Now |
Product Range | T9-611 Series |
---|---|
Current Rating | 6A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 48VDC |
Voltage Rating VAC | 240VAC |
Circuit Breaker Mounting | Panel |
Voltage AC | 240V |
RoHS Compliant | Yes |
Circuit Breaker, Thermal, 1P, 240V, 6A | Newark Electronics |
Where can I find additional details, specifications and documents for a T9-611P-6A?
Additional datasheets, footprints and schematics for T9-611P-6A are listed on our Part Details page. You can also find images and similar parts to T9-611P-6A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T9-611P-6A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T9-611P-6A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T9-611P-6A fall under?
The T9-611P-6A is listed under Circuit Protection > Circuit Breakers > Thermal Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to T9-611P-6A when available in the Thermal Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T9-611P-6A you can contact the distributor directly for product support, shipping queries etc.
Is the T9-611P-6A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for T9-611P-6A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for T9-611P-6A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T9-611P-6A often in real-time on the comparison pages.
What if I can't find stock of T9-611P-6A?
You can fill out our help required form which you can use to request a quote for T9-611P-6A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.