Status: | Unknown |
---|---|
Series: | T9-611 Series |
RoHS: | Unknown |
Product Range | T9-611 Series |
---|---|
Current Rating | 10A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 48VDC |
Voltage Rating VAC | 240VAC |
Circuit Breaker Mounting | Panel |
Voltage AC | 240V |
Circuit Breaker, Thermal, 1P, 240V, 10A | Newark Electronics |
CIRCUIT BREAKER, THERMAL, 1P, 240V, 10A | element14 |
Where can I find additional details, specifications and documents for a T9-611P-10A?
Additional datasheets, footprints and schematics for T9-611P-10A are listed on our Part Details page. You can also find images and similar parts to T9-611P-10A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T9-611P-10A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T9-611P-10A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T9-611P-10A fall under?
The T9-611P-10A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to T9-611P-10A when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T9-611P-10A you can contact the distributor directly for product support, shipping queries etc.
Is the T9-611P-10A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T9-611P-10A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for T9-611P-10A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T9-611P-10A often in real-time on the comparison pages.
What if I can't find stock of T9-611P-10A?
You can fill out our help required form which you can use to request a quote for T9-611P-10A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.