Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
On State RMS Current IT(rms) | 8A |
Triac Case Style | TO-220AB |
Gate Trigger Current Max (QI) Igt | 50mA |
Gate Trigger Voltage Max Vgt | 1V |
Peak Gate Power | 1W |
Peak Non Rep Surge Current Itsm 50Hz | 80A |
Holding Current Max Ih | 75mA, 75mA |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Itsm @ 60Hz | 84A |
Gate Trigger Current Igt (Q1) t2+g+ | 50mA |
Gate Trigger Current Max Igt | 50mA |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Termination Type | Through Hole |
Thyristor Type | Triac |
TRIAC 600V 8A Snubberless 150C TO-220AB | RS |
Triacs Hi temp 8A Triacs | Future Electronics |
Thyristor TRIAC 600V 84A 3-Pin(3+Tab) TO-220AB Tube | Avnet America |
Thyristor |Stmicroelectronics T850H-6T | Newark Electronics |
Where can I find additional details, specifications and documents for a T850H-6T?
Additional datasheets, footprints and schematics for T850H-6T are listed on our Part Details page. You can also find images and similar parts to T850H-6T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T850H-6T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T850H-6T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T850H-6T fall under?
The T850H-6T is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to T850H-6T when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T850H-6T you can contact the distributor directly for product support, shipping queries etc.
Is the T850H-6T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T850H-6T have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for T850H-6T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T850H-6T often in real-time on the comparison pages.
What if I can't find stock of T850H-6T?
You can fill out our help required form which you can use to request a quote for T850H-6T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.