Status: | Unknown |
---|---|
Series: | Snubberless Series |
RoHS: | Unknown |
Prices starting from US$0.26
Peak Repetitive Off-State Voltage Vdrm | 800V |
---|---|
On State RMS Current IT(rms) | 8A |
Triac Case Style | TO-263 |
Gate Trigger Current Max (QI) Igt | 35mA |
Gate Trigger Voltage Max Vgt | 1.3V |
Peak Gate Power | - |
Peak Non Rep Surge Current Itsm 50Hz | 63A |
Holding Current Max Ih | 40mA |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | Snubberless Series |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
TRIAC 800V 900V 8A 3-Pin D2PAK SMD | Avnet Silica |
Triac, 8A, 800V, To-263 | Newark Electronics |
D2PAK Snubberless Series 8A 800V D2PAK Triac | Future Electronics |
TRIAC, 8A, 800V, TO-263 | element14 |
Where can I find additional details, specifications and documents for a T835T-8G-TR?
Additional datasheets, footprints and schematics for T835T-8G-TR are listed on our Part Details page. You can also find images and similar parts to T835T-8G-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T835T-8G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T835T-8G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T835T-8G-TR fall under?
The T835T-8G-TR is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to T835T-8G-TR when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T835T-8G-TR you can contact the distributor directly for product support, shipping queries etc.
Is the T835T-8G-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T835T-8G-TR have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for T835T-8G-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T835T-8G-TR often in real-time on the comparison pages.
What if I can't find stock of T835T-8G-TR?
You can fill out our help required form which you can use to request a quote for T835T-8G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.