T810T-6I Triacs by STMicroelectronics

8A Snubberless™ and logic level Triacs

Status: Active
Series: T810T-6I
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Available in through-hole, the T8T series of Triacs can be used as on/off or phase angle control function in general purpose ac switching where high commutation capability is required. This series can be designed in many value sensitive appliances thanks to the parameters guidance provided in the following pages. Provides insulation rated at 2500 V rms (TO-220AB insulated package).

Where to Buy

Prices starting from US$0.34

Distributor Stock
Logo for Farnell
Farnell
from US$0.34
No stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
5,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.71
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.34
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.85
-
Buy Now
Logo for element14
element14
from US$0.79
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Medium current Triac
High static and dynamic commutation
Low thermal resistance with clip bonding
Packages is RoHS (2002/95/EC) compliant
600 V VRM
UL certified (ref. file E81734)

Resources






Alternative Descriptions

Thyristor TRIAC 600V 63A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica
Thyristor |Stmicroelectronics T810T-6I | Newark Electronics
T810T Series 600 Vdrm 8 A Snubberless Logic Level and Standard Triac - TO-220AB | Future Electronics
TRIAC, 8A, 600V, 10MA, TO-220AB | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T810T-6I?

Additional datasheets, footprints and schematics for T810T-6I are listed on our Part Details page. You can also find images and similar parts to T810T-6I on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T810T-6I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T810T-6I price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T810T-6I fall under?

The T810T-6I is listed under Thyristors (SCR) and AC Switches > Triacs > High-temperature Triacs > 600V/800V T-series.

Can I view similar or alternative parts?

You can view similar parts to T810T-6I when available in the 600V/800V T-series range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T810T-6I you can contact the distributor directly for product support, shipping queries etc.

Is the T810T-6I RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for T810T-6I have stock available?

Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for T810T-6I.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T810T-6I often in real-time on the comparison pages.

What if I can't find stock of T810T-6I?

You can fill out our help required form which you can use to request a quote for T810T-6I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay