Status: | Active |
---|---|
Series: | T810 |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
3,259
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
12,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
3,259
in stock
|
Buy Now | |
element14
from US$0.73
|
3,259
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.79
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
On-state rms current, IT(RMS) 8 A |
Repetitive peak off-state voltage, VDRM / VRRM 600 V to 800 V |
Triggering gate current, IGT 5 to 50 mA |
Product Specifications |
---|
DS2114 Snubberlessâ„¢, logic level and standard 8 A Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
T810 Series 800 V 15 mA Ihold 8 A SMT Logic Level Sensitive Gate Triac - TO-252 | Future Electronics |
Triac, 800 V, 8 A, 80 A Rohs Compliant: Yes |Stmicroelectronics T810-800B-TR | Newark Electronics |
TRIAC 8A 0.01A 800V DPAK | element14 |
Thyristor TRIAC 800V 84A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a T810-800B-TR?
Additional datasheets, footprints and schematics for T810-800B-TR are listed on our Part Details page. You can also find images and similar parts to T810-800B-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T810-800B-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T810-800B-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T810-800B-TR fall under?
The T810-800B-TR is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to T810-800B-TR when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T810-800B-TR you can contact the distributor directly for product support, shipping queries etc.
Is the T810-800B-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for T810-800B-TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for T810-800B-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T810-800B-TR often in real-time on the comparison pages.
What if I can't find stock of T810-800B-TR?
You can fill out our help required form which you can use to request a quote for T810-800B-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.