T7212D5 Switches, Relays & Solenoids by OTTO Engineering

SWITCH DPST IP68

Status: Unknown
Series: T7 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$19.18

Distributor Stock
Logo for Farnell
Farnell
from US$47.29
115
in stock
Buy Now
Logo for element14
element14
from US$28.78
115
in stock
Buy Now
Logo for Sager
Sager
from US$19.18
-
Buy Now

Specifications

Switch Operation (On)-On
Contact Configuration DPST
Illumination Non Illuminated
Product Range T7 Series
Contact Current Max 16A
Switch Mounting Panel
Contact Voltage AC Nom 115V
Switch Terminals Quick Connect Solder
Contact Voltage DC Nom 28V
SVHC No SVHC (20-Jun-2016)
Actuation Type Bat
Bush Thread Length 11.9mm
Contact Current @ Contact Voltage AC Max 8A
Contact Current @ Contact Voltage DC Max 16A
Contact Current AC Max 16A
Contact Current DC Max 16A
Contact Voltage AC Max 125V
Contact Voltage DC Max 28V
External Depth 21.8mm
External Length / Height 32.2mm
External Width 27.9mm
Height 32.2mm
IP / NEMA Rating IP68
Operating Temperature Max 85°C
Operating Temperature Min -30°C
Thread Size 15/32-32 NS-2A

Alternative Descriptions

SWITCH, DPST, IP68 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T7212D5?

Additional datasheets, footprints and schematics for T7212D5 are listed on our Part Details page. You can also find images and similar parts to T7212D5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T7212D5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T7212D5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T7212D5 fall under?

The T7212D5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to T7212D5 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T7212D5 you can contact the distributor directly for product support, shipping queries etc.

Is the T7212D5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T7212D5 have stock available?

Authorised distributors including element14, Farnell and Sager have stock available or on a lead time for T7212D5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T7212D5 often in real-time on the comparison pages.

What if I can't find stock of T7212D5?

You can fill out our help required form which you can use to request a quote for T7212D5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay