Status: | Unknown |
---|---|
Series: | T7 Series |
RoHS: | Unknown |
Switch Operation | (Off)-On |
---|---|
Contact Configuration | SPST |
Illumination | Non Illuminated |
Product Range | T7 Series |
Contact Current Max | 16A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 115V |
Switch Terminals | Quick Connect |
Contact Voltage DC Nom | 28V |
Switch Toggle IP68S on / none / off | RS |
TOGGLE SWITCH, SPST, 16A, 115VAC | Farnell |
Where can I find additional details, specifications and documents for a T7-111C5?
Additional datasheets, footprints and schematics for T7-111C5 are listed on our Part Details page. You can also find images and similar parts to T7-111C5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T7-111C5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T7-111C5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T7-111C5 fall under?
The T7-111C5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to T7-111C5 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T7-111C5 you can contact the distributor directly for product support, shipping queries etc.
Is the T7-111C5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T7-111C5 have stock available?
Authorised distributors including RS, element14, Sager and Farnell have stock available or on a lead time for T7-111C5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T7-111C5 often in real-time on the comparison pages.
What if I can't find stock of T7-111C5?
You can fill out our help required form which you can use to request a quote for T7-111C5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.