Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Bifu, Bifurcated Miniwrap Terminal |
---|---|
For Use With | Breadboard & Prototype Boards |
Product Range | - |
Connector Type | Wrap Post Terminal |
Contact Plating | Tin Plated Contacts |
Insulator Material | Uninsulated |
Terminal, Wrap Post | Newark Electronics |
TERMINAL, BIFURCAT,.042"MINIWRAP, PK/1,000 | Vector Electronics & Technology T68A/M | RS Americas |
TERMINAL, WRAP POST | element14 |
Where can I find additional details, specifications and documents for a T68A/M?
Additional datasheets, footprints and schematics for T68A/M are listed on our Part Details page. You can also find images and similar parts to T68A/M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T68A/M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T68A/M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T68A/M fall under?
The T68A/M is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping Accessories.
Can I view similar or alternative parts?
You can view similar parts to T68A/M when available in the Prototyping Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T68A/M you can contact the distributor directly for product support, shipping queries etc.
Is the T68A/M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T68A/M have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for T68A/M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T68A/M often in real-time on the comparison pages.
What if I can't find stock of T68A/M?
You can fill out our help required form which you can use to request a quote for T68A/M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.