Status: | Unknown |
---|---|
Series: | Power Supplies |
RoHS: | Compliant |
Accessory Type | Power Supply |
---|---|
For Use With | Raspberry Pi |
Product Range | Power Supplies |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
Power Supply, 90V-264V, Us, Raspberry Pi | Newark Electronics |
US Official Raspberry Pi Power Supply 5.1V, 1 Output, Plug In Power Supply, 2.5A | Raspberry Pi T6717DV | RS Americas |
Where can I find additional details, specifications and documents for a T6717DV?
Additional datasheets, footprints and schematics for T6717DV are listed on our Part Details page. You can also find images and similar parts to T6717DV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T6717DV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T6717DV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T6717DV fall under?
The T6717DV is listed under Development Boards, Evaluation Tools > More Semiconductors - Tools.
Can I view similar or alternative parts?
You can view similar parts to T6717DV when available in the More Semiconductors - Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T6717DV you can contact the distributor directly for product support, shipping queries etc.
Is the T6717DV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for T6717DV have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for T6717DV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T6717DV often in real-time on the comparison pages.
What if I can't find stock of T6717DV?
You can fill out our help required form which you can use to request a quote for T6717DV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.