Trimpot Type | Multi Turn |
---|---|
Element Material | Cermet |
Adjustment Type | Top Adjust |
Track Resistance | 10kohm |
Potentiometer Mounting | Through Hole |
No. of Turns | 15Turns |
Power Rating | 250mW |
RoHS Compliant | Yes |
Multiturn Cermet Trimmer YA 10K | Schukat Electronic |
Potentiometer: mounting | Transfer Multisort Elektronik |
Trimmer Potentiometer, 10Kohm 15Turn Through Hole | Newark Electronics |
Resistor Trimmer, Cermet, 10 kOhm, ± 10%, 250 mW, 15 Turn, Multi Turn, Through Hole | Avnet America |
Resistor Trimmer, Cermet, 10 kOhm, � 10%, 250 mW, 15 Turn, Multi Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a T63YA103KT20?
Additional datasheets, footprints and schematics for T63YA103KT20 are listed on our Part Details page. You can also find images and similar parts to T63YA103KT20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T63YA103KT20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T63YA103KT20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T63YA103KT20 fall under?
The T63YA103KT20 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to T63YA103KT20 when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T63YA103KT20 you can contact the distributor directly for product support, shipping queries etc.
Is the T63YA103KT20 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for T63YA103KT20 have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for T63YA103KT20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T63YA103KT20 often in real-time on the comparison pages.
What if I can't find stock of T63YA103KT20?
You can fill out our help required form which you can use to request a quote for T63YA103KT20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.